Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.85V) with Vset Pin 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273217-TPS728330185
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: TPS728330185
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V, 1.85V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.4V at 200mA
Current - Quiescent (Iq): 80μA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)
3.3V/1.85V LDO Regulator, 200mA, Low-IQ, 6.5V In, SON Product overview: TPS728330185DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1.85V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728330185DRVR
LDO Voltage Regulators Sgl Out LDO,200mA Dual Level Fixed
IC REG LINEAR 3.3V/1.85V 6WSON
IC REG LINEAR 3.3V/1.85V 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS728330185DRVR | 1273217-TPS728330185DRVR | 296-30080-2-ND | 776-TPS728330185DRVR | TPS728330185DRVR | TPS728330185DRVR | TPS728330185DRVR |
| Product Name | TPS728330185 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.85V) with Vset Pin | Electronic Wholesale - TPS728330185DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 3.3V 1.85V 200mA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.85 to 3.3 volts | 3.3 to 1.85 volts | 1.85 to 3.3 volts | 3.3 volts | 3.3 volts |