Texas Instruments TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DDCT

Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125
Request a Quote Datasheet
Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator - TPS72301DDCT - Texas Instruments
Dallas, TX, United States
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator
TPS72301DDCT
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DDCT
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125

200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
200mA -10V -1.2V SOT-23 LDO Voltage Regulator IC
776-TPS72301DDCT
200mA -10V -1.2V SOT-23 LDO Voltage Regulator IC 776-TPS72301DDCT
Neg Adj LDO 200mA, -10V to -1.2V, SOT-23 Product overview: TPS72301DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, -1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, -1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DDCT can be used for catalog matching and distributor lookup.

Neg Adj LDO 200mA, -10V to -1.2V, SOT-23 Product overview: TPS72301DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, -1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, -1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38438-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38438-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38438-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38438-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38438-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38438-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38438-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38438-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38438-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCT - 1112818-TPS72301DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCT
1112818-TPS72301DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCT 1112818-TPS72301DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112818-TPS72301DDCT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: TPS723 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Maximum Output Voltage: -10V Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TK72100CS; TK72200CS2; LT3093HMSE#TRPBF; LT3093IDD#PBF; Introduction Date: February 14, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112818-TPS72301DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: TPS723
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Maximum Output Voltage: -10V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TK72100CS; TK72200CS2; LT3093HMSE#TRPBF; LT3093IDD#PBF;
Introduction Date: February 14, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72301DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72301DDCT
PMIC - Voltage Regulators - Linear TPS72301DDCT
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72301DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72301DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72301DDCT
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72301DDCT 776-TPS72301DDCT 296-38438-1-ND 1112818-TPS72301DDCT TPS72301DDCT TPS72301DDCT
Product Name TPS72301 200mA, Negative Output Low-Dropout Linear Regulator 200mA -10V -1.2V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT,SOT-23 Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage -9.75 to -1.2 volts -1.16 volts -10 to -1.2 volts 1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25176MDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details