The TPS71733QDRVRQ1 is a 3.3-V fixed-output, low-dropout linear regulator from the TPS717-Q1 family, designed for automotive applications. It operates from an input voltage of 2.5 V to 6.5 V and delivers up to 150 mA with a typical dropout voltage of 170 mV. The device offers a power supply rejection ratio of 70 dB at 1 kHz, 67 dB at 100 kHz, and 45 dB at 1 MHz, with a low output noise of 30 μV RMS (100 Hz to 100 kHz). It is qualified to AEC-Q100 Grade 1 for an operational temperature range of -40°C to 125°C and is housed in a 6-pin WSON package measuring 2.00 mm × 2.00 mm with a thermal pad. Stability is achieved with a 1-μF ceramic output capacitor.
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications 6-SON -40 to 125
3.3V LDO Regulator, 150mA, AEC-Q100, 6-WSON Product overview: TPS71733QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71733QDRVRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 937325-TPS71733QDRVR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS717
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS71733QDRVRQ1-ND, 296-50146-6, 296-50146-2, 296-50146-1
IC REG LINEAR 3.3V 150MA 6WSON
IC REG LINEAR 3.3V 150MA 6WSON
IC REG LINEAR 3.3V 150MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71733QDRVRQ1 | 776-TPS71733QDRVRQ1 | 296-50146-2-ND | 937325-TPS71733QDRVRQ1 | TPS71733QDRVRQ1 | TPS71733QDRVRQ1 | TPS71733QDRVRQ1 |
| Product Name | TPS717-Q1 Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications | Automotive 3.3V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71733QDRVRQ1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | ||||
| Package Type | Other; SC70,SON,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WSON (2x2) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.9000 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |