Automotive 350-mA, low-VIN (1.1-V), high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS72025QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72025QDRVRQ1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, BICMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 805536-TPS72025QDRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 4.5V
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.2V at 350mA
Current - Quiescent (Iq): 38μA
Current - Supply (Maximum): 80μA
IC REG LINEAR 2.5V 350MA 6WSON
IC REG LINEAR 2.5V 350MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS72025QDRVRQ1 | TPS72025QDRVRQ1 | 296-43914-6-ND | 805536-TPS72025QDRVRQ1 | TPS72025QDRVRQ1 | TPS72025QDRVRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS72025QDRVRQ1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Dropout Voltage | 2.00E-4 volts | 0.2000 volts | 0.2000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive |