Texas Instruments TPS720115 Single Output LDO, 350mA, Fixed (1.15V), Bias Pin TPS720115DRVT

Description
Single Output LDO, 350mA, Fixed (1.15V), Bias Pin 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.15V), Bias Pin 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS720115 Single Output LDO, 350mA, Fixed (1.15V), Bias Pin - TPS720115DRVT - Texas Instruments
Dallas, TX, United States
TPS720115 Single Output LDO, 350mA, Fixed (1.15V), Bias Pin
TPS720115DRVT
TPS720115 Single Output LDO, 350mA, Fixed (1.15V), Bias Pin TPS720115DRVT
Single Output LDO, 350mA, Fixed (1.15V), Bias Pin 6-SON -40 to 125

Single Output LDO, 350mA, Fixed (1.15V), Bias Pin 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.15V 350mA 1.1V LDO Voltage Regulator IC
776-TPS720115DRVT
Low-Power 1.15V 350mA 1.1V LDO Voltage Regulator IC 776-TPS720115DRVT
1.15V LDO 350mA, 1.1V In, Low IQ, High PSRR, 6-WSON Product overview: TPS720115DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.15V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.15V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720115DRVT can be used for catalog matching and distributor lookup.

1.15V LDO 350mA, 1.1V In, Low IQ, High PSRR, 6-WSON Product overview: TPS720115DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.15V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.15V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720115DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS720115DRVT - 798159-TPS720115DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS720115DRVT
798159-TPS720115DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS720115DRVT 798159-TPS720115DRVT
Manufacturer: Texas Instruments Win Source Part Number: 798159-TPS720115DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 350mA Family Name: TPS720 Output Voltage: 1.15V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 85dB ~ 50dB (10Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 6-SON (2x2) Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): NCP720BMT115TBG; S-1315C11-A6T2U3 ; S-1315B11-A6T2U3; S-1315A11-A6T2U3; Introduction Date: September 06, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798159-TPS720115DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 350mA
Family Name: TPS720
Output Voltage: 1.15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): NCP720BMT115TBG; S-1315C11-A6T2U3 ; S-1315B11-A6T2U3; S-1315A11-A6T2U3;
Introduction Date: September 06, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS720115DRVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS720115DRVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS720115DRVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS720115DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS720115DRVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS720115DRVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS720115DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS720115DRVT
PMIC - Voltage Regulators - Linear TPS720115DRVT
IC REG LINEAR 1.15V 350MA 6WSON

IC REG LINEAR 1.15V 350MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS720115DRVT
LDO Voltage Regulators TPS720115DRVT
LDO Voltage Regulators Sgl Output LDO 350mA Fixed 1.15V Bias Pin

LDO Voltage Regulators Sgl Output LDO 350mA Fixed 1.15V Bias Pin

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS720115DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS720115DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS720115DRVT
IC REG LINEAR 1.15V 350MA 6WSON

IC REG LINEAR 1.15V 350MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS720115DRVT 776-TPS720115DRVT 798159-TPS720115DRVT 296-TPS720115DRVTCT-ND TPS720115DRVT TPS720115DRVT TPS720115DRVT
Product Name TPS720115 Single Output LDO, 350mA, Fixed (1.15V), Bias Pin Low-Power 1.15V 350mA 1.1V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS720115DRVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.15 volts 1.15 volts 1.15 volts 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details