Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1112770-TPS71812-33D
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V
Dropout Voltage-Max: -, 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
2-Ch LDO 3.3V 200mA, 2.5% Acc, 230mV Dropout, 6.5V In, SON Product overview: TPS71812-33DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71812-33DRVT can be used for catalog matching and distributor lookup.
IC REG LIN 1.2V/3.3V 200MA 6WSON
IC REG LIN 1.2V/3.3V 200MA 6WSON
LDO Voltage Regulators Dual 200mA Out Lo Noise High PSRR
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71812-33DRVT | 296-TPS71812-33DRVTDKR-ND | 1112770-TPS71812-33DRVT | 776-TPS71812-33DRVT | TPS71812-33DRVT | TPS71812-33DRVT | TPS71812-33DRVT |
| Product Name | TPS71812-33 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71812-33DRVT | 3.3V 200mA 6.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-SON (2x2) | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.2 volts | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 3.3 volts | 1.2 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |