Texas Instruments TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71733DCKT

Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote
Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS71733DCKT is a 150-mA low-dropout linear regulator with a fixed 3.3-V output, designed for low-noise and high-PSRR applications. It operates from an input voltage of 2.5 V to 6.5 V and delivers a typical dropout voltage of 170 mV at full load. The device features a low quiescent current of 45 µA, 30 µV RMS noise (100 Hz to 100 kHz), and a PSRR of 70 dB at 1 kHz and 45 dB at 1 MHz. It is packaged in a 5-pin SC-70 package measuring 2.00 mm by 1.25 mm and is stable with a 1-µF ceramic output capacitor. The device is fully specified for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TPS71733DCKT is a 150-mA low-dropout linear regulator with a fixed 3.3-V output, designed for low-noise and high-PSRR applications. It operates from an input voltage of 2.5 V to 6.5 V and delivers a typical dropout voltage of 170 mV at full load. The device features a low quiescent current of 45 µA, 30 µV RMS noise (100 Hz to 100 kHz), and a PSRR of 70 dB at 1 kHz and 45 dB at 1 MHz. It is packaged in a 5-pin SC-70 package measuring 2.00 mm by 1.25 mm and is stable with a 1-µF ceramic output capacitor. The device is fully specified for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise - TPS71733DCKT - Texas Instruments
Dallas, TX, United States
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise
TPS71733DCKT
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71733DCKT
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 6.5V LDO Voltage Regulator IC
776-TPS71733DCKT
3.3V 150mA 6.5V LDO Voltage Regulator IC 776-TPS71733DCKT
3.3V LDO Regulator, 150mA, 2.5-6.5V In, 50uA IQ, SC-50 Product overview: TPS71733DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71733DCKT can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 2.5-6.5V In, 50uA IQ, SC-50 Product overview: TPS71733DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71733DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71733DCKT - 081733-TPS71733DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71733DCKT
081733-TPS71733DCKT
PMIC - PMIC - Voltage Regulators - Linear - TPS71733DCKT 081733-TPS71733DCKT
Manufacturer: Texas Instruments Win Source Part Number: 081733-TPS71733DCKT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 100μA PSRR: 70dB to 45dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081733-TPS71733DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27047-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27047-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27047-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27047-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27047-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27047-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27047-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27047-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27047-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71733DCKT
LDO Voltage Regulators TPS71733DCKT
LDO Voltage Regulators Sgl Output LDO 150mA Fixed(3.3V) Hi PSRR

LDO Voltage Regulators Sgl Output LDO 150mA Fixed(3.3V) Hi PSRR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71733DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71733DCKT
PMIC - Voltage Regulators - Linear TPS71733DCKT
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71733DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71733DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71733DCKT
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71733DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71733DCKT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71733DCKT
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS71733DCKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS71733DCKT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS71733DCKT
150mA null 3.3V Positive electrode 6.5V SC-70-5 Linear Voltage Regulators (LDO) ROHS

150mA null 3.3V Positive electrode 6.5V SC-70-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71733DCKT 776-TPS71733DCKT 081733-TPS71733DCKT 296-27047-2-ND TPS71733DCKT TPS71733DCKT TPS71733DCKT TPS71733DCKT TPS71733DCKT
Product Name TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 3.3V 150mA 6.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71733DCKT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SON,WSON Other; SC SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 0.9000 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data