Texas Instruments TPS72515 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS TPS72515DCQG4

Description
Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72515 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS - TPS72515DCQG4 - Texas Instruments
Dallas, TX, United States
TPS72515 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS
TPS72515DCQG4
TPS72515 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS TPS72515DCQG4
Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 1A LDO Voltage Regulator IC
776-TPS72515DCQG4
1.5V 1A LDO Voltage Regulator IC 776-TPS72515DCQG4
1.5V 1A LDO Regulator, 170mV Dropout, SOT-223-6 Product overview: TPS72515DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72515DCQG4 can be used for catalog matching and distributor lookup.

1.5V 1A LDO Regulator, 170mV Dropout, SOT-223-6 Product overview: TPS72515DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72515DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72515DCQG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72515DCQG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72515DCQG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
 - TPS72515DCQG4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.17V Dropout, CMOS, PDSO6

Fixed Positive LDO Regulator, 1.5V, 0.17V Dropout, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72515DCQG4 - 1273178-TPS72515DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72515DCQG4
1273178-TPS72515DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72515DCQG4 1273178-TPS72515DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 1273178-TPS72515DCQG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 1A Family Name: TPS72515 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA ~ 325μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.32V @ 1A Alternative Parts (Cross-Reference): MAX8869EUE33; MAX8869EUE50-T; MAX8869EUE33-T; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273178-TPS72515DCQG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS72515
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA ~ 325μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.32V @ 1A
Alternative Parts (Cross-Reference): MAX8869EUE33; MAX8869EUE50-T; MAX8869EUE33-T;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72515DCQG4
LDO Voltage Regulators TPS72515DCQG4
LDO Voltage Regulators Low Input Voltage Any Cap 1-A

LDO Voltage Regulators Low Input Voltage Any Cap 1-A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72515DCQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72515DCQG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72515DCQG4
IC REG LINEAR 1.5V 1A SOT223-6

IC REG LINEAR 1.5V 1A SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72515DCQG4 776-TPS72515DCQG4 296-TPS72515DCQG4-ND TPS72515DCQG4 1273178-TPS72515DCQG4 TPS72515DCQG4 TPS72515DCQG4
Product Name TPS72515 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 1.5V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS72515DCQG4 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers