Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 034586-TPS71525DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
2.5V LDO 50mA, 24V In, 3.2uA IQ, SC-50 Product overview: TPS71525DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71525DCKR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 50mA 2.5V HI LDO
IC REG LINEAR 2.5V 50MA SC70-5
IC REG LINEAR 2.5V 50MA SC70-5
IC REG LINEAR 2.5V 50MA SC70-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71525DCKR | 296-12007-2-ND | 034586-TPS71525DCKR | 776-TPS71525DCKR | TPS71525DCKR | TPS71525DCKR | TPS71525DCKR | TPS71525DCKR |
| Product Name | TPS71525 Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71525DCKR | 2.5V 50mA 24V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | Other; SC | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |