Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Fixed Positive LDO Regulator, 2.8V, 0.2V Dropout, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1317090-TPS720285QDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 2.85V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WDFN Exposed Pad
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 38 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-43915-1-ND,296-
Base Product Number: TPS720285
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.2V @ 350mA
Automotive 350-mA, low-VIN (1.1-V), high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS720285QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS720285QDRVRQ1
IC REG LINEAR 2.85V 350MA 6WSON
IC REG LINEAR 2.85V 350MA 6WSON
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-43915-2-ND | TPS720285QDRVRQ1 | 1317090-TPS720285QDRVRQ1 | 776-TPS720285QDRVRQ1 | TPS720285QDRVRQ1 | TPS720285QDRVRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Automotive Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |