The TPS71709DSER is a 150-mA low-dropout linear regulator with a fixed 0.9-V output, designed for low-noise, high-PSRR applications in portable electronics. It is packaged in a 6-pin WSON with a 2.00 mm × 2.00 mm body size, includes a thermal pad, and operates from -40°C to 125°C. The device features a typical dropout voltage of 170 mV at 150 mA, output noise of 30 µV RMS (100 Hz to 100 kHz), and PSRR of 70 dB at 1 kHz and 45 dB at 1 MHz. It is stable with a 1-µF ceramic output capacitor and maintains ±3% output accuracy over load, line, process, and temperature variations.
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 6-WSON -40 to 125
900mV LDO Regulator, 150mA, 170mV Dropout, 50uA IQ, 6.5V In Product overview: TPS71709DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 50uA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 50uA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71709DSER can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 081729-TPS71709DSER
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG LINEAR 0.9V 150MA 6WSON
IC REG LINEAR 0.9V 150MA 6WSON
IC REG LINEAR 0.9V 150MA 6WSON
LDO Voltage Regulators Single Output LDO 150mA Fixed(0.9V)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71709DSER | 776-TPS71709DSER | 296-22053-2-ND | 081729-TPS71709DSER | TPS71709DSER | TPS71709DSER | TPS71709DSER | TPS71709DSER |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | 150mA 50uA 6.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71709DSER | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; WFDFN | Other; 6-WFDFN | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts |