Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125
250mA LDO, 10V In, Adj Out, 190mV Dropout, 8-TSSOP Product overview: TPS7201QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7201QPW can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-TSSOP
Adjustable Positive LDO Regulator, 1.2V Min, 9.75V Max, 1.1V Dropout, PMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1273161-TPS7201QPW
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 50dB (10Hz ~ 1MHz)
Maximum Output Voltage: 9.75V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: TPS7201
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.2V at 350mA
Current - Quiescent (Iq): 80μA
IC REG LIN POS ADJ 250MA 8TSSOP
LDO Voltage Regulators Micropower PMOS Adjustable
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7201QPW | 776-TPS7201QPW | TPS7201QPW-ND | TPS7201QPW | 1273161-TPS7201QPW | TPS7201QPW | TPS7201QPW |
| Product Name | TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output | 250mA 10V TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7201QPW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP8 | SSOP; Other; 8-TSSOP | SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | ||||
| Output Voltage | 1.2 to 9.75 volts | 9.75 volts | 1.2 to 9.75 volts | 9.75 volts | 1.2 volts |