Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (1.5x1.5)
IC REG LINEAR 2.8V 150MA 6WSON
IC REG LINEAR 2.8V 150MA 6WSON
LDO Voltage Regulators Sgl Output LDO 150mA Fixed
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71728DSET | 296-TPS71728DSETCT-ND | TPS71728DSET | TPS71728DSET | TPS71728DSET |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 0.9000 to 5 volts | 2.8 volts | 2.8 volts |