Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 115899-TPS726126DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.26V
Dropout Voltage-Max: 0.32V @ 1A
Operating Supply Current: 120μA to 300μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MCP1826T-1202E/DC; TPS726126DCQ; TPS726126DCQRG4; TPS726126DCQR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
1A LDO 1.26V 2% SOT-223 Power Good, Enable Product overview: TPS726126DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS726126DCQR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.26V 1A SOT223-6
IC REG LINEAR 1.26V 1A SOT223-6
LDO Voltage Regulators Low Input Voltage Any Cap 1A
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS726126DCQR | TPS726126DCQR-ND | 115899-TPS726126DCQR | 776-TPS726126DCQR | TPS726126DCQR | TPS726126DCQR | TPS726126DCQR |
| Product Name | TPS726126 Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS726126DCQR | 1A 1.26V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | |||
| Output Voltage | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 volts |