Single Output LDO, 1.0A, Fixed(1.6V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
1A LDO 1.6V Fixed Output, SOT-223-6 Product overview: TPS72516DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72516DCQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273184-TPS72516DCQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS72516
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA ~ 325μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.32V @ 1A
Alternative Parts (Cross-Reference): TCR8BM16A; MAX8869EUE33+; MAX8869EUE33+T;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.6V 1A SOT223-6
LDO Voltage Regulators Low Input Voltage Any Cap 1-A
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72516DCQ | 296-14393-5-ND | 776-TPS72516DCQ | 1273184-TPS72516DCQ | TPS72516DCQ | TPS72516DCQ |
| Product Name | TPS72516 Single Output LDO, 1.0A, Fixed(1.6V), Any cap, Low Input Voltage, Integrated SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 1.6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72516DCQ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | |||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts |