Texas Instruments TPS727105 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS727105YFFT

Description
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS727105 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator - TPS727105YFFT - Texas Instruments
Dallas, TX, United States
TPS727105 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS727105YFFT
TPS727105 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator TPS727105YFFT
250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 4-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.05V 250mA 5.5V LDO Voltage Regulator IC
776-TPS727105YFFT
Low-Power 1.05V 250mA 5.5V LDO Voltage Regulator IC 776-TPS727105YFFT
1.05V 250mA LDO Voltage Regulator, Ultra-Low IQ, 5.5V In Product overview: TPS727105YFFT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS727105YFFT can be used for catalog matching and distributor lookup.

1.05V 250mA LDO Voltage Regulator, Ultra-Low IQ, 5.5V In Product overview: TPS727105YFFT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.05V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.05V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS727105YFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS727105YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS727105YFFTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS727105YFFTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS727105YFFT - 798164-TPS727105YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS727105YFFT
798164-TPS727105YFFT
PMIC - PMIC - Voltage Regulators - Linear - TPS727105YFFT 798164-TPS727105YFFT
Manufacturer: Texas Instruments Win Source Part Number: 798164-TPS727105YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Current: 250mA Family Name: TPS727 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-DSBGA Alternative Parts (Cross-Reference): SP6203ER-L; ADP166ACPZN-3.0-R7; ADP166ACPZN-2.3-R7; ADP165ACPZN-R7; Introduction Date: September 24, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798164-TPS727105YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Current: 250mA
Family Name: TPS727
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-DSBGA
Alternative Parts (Cross-Reference): SP6203ER-L; ADP166ACPZN-3.0-R7; ADP166ACPZN-2.3-R7; ADP165ACPZN-R7;
Introduction Date: September 24, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS727105YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS727105YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS727105YFFT
IC REG LINEAR 1.05V 250MA 4DSBGA

IC REG LINEAR 1.05V 250MA 4DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS727105YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS727105YFFT
PMIC - Voltage Regulators - Linear TPS727105YFFT
IC REG LINEAR 1.05V 250MA 4DSBGA

IC REG LINEAR 1.05V 250MA 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS727105YFFT 776-TPS727105YFFT 296-TPS727105YFFTTR-ND 798164-TPS727105YFFT TPS727105YFFT TPS727105YFFT
Product Name TPS727105 250mA, Ultra-low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator Low-Power 1.05V 250mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS727105YFFT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DSBGA Other; 4-UFBGA, DSBGA Other; 4-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection Enable
Output Voltage 1.05 volts 1.05 volts 1.05 volts 1.05 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25970YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 56-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM2991QML Negative Low Dropout Adjustable Regulator - 5962-9650502QXA - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Adjustable Output,Negative Output
Package Type Other; CFP
View Details