Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 5-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937335-TPS72015YZUT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 5-DSBGA (0.96x1.33)
Package: 6-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS72015
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (0.96x1.33)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23575-6, 296-23575-2-NDR, 296-23575-1, -296-23575-1-ND, 296-23575-2, -296-23575-1-NDR, 296-23575-1-NDR, 296-23575-6-NDR, -TPS72015YZUT-NDR
Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, BICMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)
1.5V 350mA LDO, 1.1V In, 50dB PSRR, 30uA IQ Product overview: TPS72015YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 350mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72015YZUT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 350MA 5DSBGA
IC REG LINEAR 1.5V 350MA 5DSBGA
LDO Voltage Regulators Sgl Output LDO 350mA Fixed
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72015YZUT | 937335-TPS72015YZUT | TPS72015YZUT | 296-23575-2-ND | 776-TPS72015YZUT | TPS72015YZUT | TPS72015YZUT | TPS72015YZUT |
| Product Name | TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin | PMIC - PMIC - Voltage Regulators - Linear - TPS72015YZUT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 350mA 1.1V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; DSBGA,SON | Other; 5-DSBGA (0.96x1.33) | Other; DSBGA5 | Other; 6-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |