Texas Instruments TPS728185315 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin TPS728185315DRVRG4

Description
Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS728185315 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin - TPS728185315DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS728185315 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin
TPS728185315DRVRG4
TPS728185315 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin TPS728185315DRVRG4
Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin 6-SON -40 to 125

Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS728185315DRVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS728185315DRVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS728185315DRVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS728185315DRVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS728185315DRVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS728185315DRVRG4
IC REG LIN 1.85/3.15V 200MA 6SON

IC REG LIN 1.85/3.15V 200MA 6SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS728185315DRVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS728185315DRVRG4
PMIC - Voltage Regulators - Linear TPS728185315DRVRG4
IC REG LIN 1.85/3.15V 200MA 6SON

IC REG LIN 1.85/3.15V 200MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS728185315DRVRG4 TPS728185315DRVRG4-ND TPS728185315DRVRG4 TPS728185315DRVRG4
Product Name TPS728185315 Single Output LDO, 200mA, Dual Level Fixed (1.85V or 3.15V) with Vset Pin Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA,SON Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Input Overcurrent Protection Enable
Output Voltage 1.85 to 3.15 volts 1.85 to 3.15 volts 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details