200mA, Negative Output Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5
Neg Adj LDO 200mA, -10V, SOT-23 Product overview: TPS72301DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DBVTG4 can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 200MA SOT23-5
LDO Voltage Regulators 200mA Low Noise High-PSRR
IC REG LIN NEG ADJ 200MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72301DBVTG4 | 296-46478-2-ND | 776-TPS72301DBVTG4 | TPS72301DBVTG4 | TPS72301DBVTG4 | TPS72301DBVTG4 |
| Product Name | TPS72301 200mA, Negative Output Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA -10V SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT,SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||
| Output Voltage | -9.75 to -1.2 volts | -10 to -1.2 volts | -10 volts | -1.2 volts |