Texas Instruments TPS72215 Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage TPS72215DBVT

Description
Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72215 Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage - TPS72215DBVT - Texas Instruments
Dallas, TX, United States
TPS72215 Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage
TPS72215DBVT
TPS72215 Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage TPS72215DBVT
Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125

Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 50mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS72215DBVT
1.5V 50mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS72215DBVT
1.5V 50mA LDO Regulator, SOT-23-5, 5.5V In, 50mV Dropout Product overview: TPS72215DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 50mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72215DBVT can be used for catalog matching and distributor lookup.

1.5V 50mA LDO Regulator, SOT-23-5, 5.5V In, 50mV Dropout Product overview: TPS72215DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 50mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72215DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVT - 055824-TPS72215DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVT
055824-TPS72215DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVT 055824-TPS72215DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055824-TPS72215DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.1V @ 50mA Operating Supply Current: 120μA to 550μA PSRR: 48dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055824-TPS72215DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.1V @ 50mA
Operating Supply Current: 120μA to 550μA
PSRR: 48dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12521-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12521-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12521-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12521-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12521-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12521-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
 - TPS72215DBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS72215DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72215DBVT
PMIC - Voltage Regulators - Linear TPS72215DBVT
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72215DBVT
LDO Voltage Regulators TPS72215DBVT
LDO Voltage Regulators Low-Noise Low Input Voltage 50mA

LDO Voltage Regulators Low-Noise Low Input Voltage 50mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72215DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72215DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72215DBVT
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72215DBVT 776-TPS72215DBVT 055824-TPS72215DBVT 296-12521-1-ND TPS72215DBVT TPS72215DBVT TPS72215DBVT TPS72215DBVT
Product Name TPS72215 Single Output LDO, 50mA, Fixed(1.5V), Cap Free, Low Noise, Low Input Voltage 1.5V 50mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72215DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details