Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Output Configuration: Negative
Output Type: Adjustable
Number of Regulators: 1
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature: -40°C ~ 125°C (TJ)
Adj. Neg. LDO Regulator, 200mA, 1.2-10V, 6-WSON Product overview: TPS72301DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 6-WSON (2x2)
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 6-WSON (2x2)
IC REG LIN NEG ADJ 200MA 6WSON
IC REG LIN NEG ADJ 200MA 6WSON
IC REG LIN NEG ADJ 200MA 6WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS72301DRVR | 296-TPS72301DRVRCT-ND | TPS72301DRVR | TPS72301DRVR | TPS72301DRVR | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Dropout Voltage | 2.80E-4 volts | 0.5000 volts | 0.5000 volts |