Single Output LDO, 200mA, Dual Level Fixed (1.8V or 2.85V) with Vset Pin 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
2.85V LDO 200mA, 2-Output, 2.7-6.5V In, 80uA IQ, SMT Product overview: TPS728180285YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728180285YZUR
LDO Voltage Regulators SGL Output LDO 200mA Dual Lvl Fixd
IC REG LIN 1.8/2.85V 5DSBGA
IC REG LIN 1.8/2.85V 5DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS728180285YZUR | 296-52084-2-ND | 776-TPS728180285YZUR | TPS728180285YZUR | TPS728180285YZUR | TPS728180285YZUR |
| Product Name | TPS728180285 Single Output LDO, 200mA, Dual Level Fixed (1.8V or 2.85V) with Vset Pin | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 200mA 6.5V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 5-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 to 2.85 volts | 1.8 to 2.85 volts | 2.85 volts | 1.8 volts |