Texas Instruments TPS71828-30 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package TPS71828-30DRVR

Description
Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package 6-SON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71828-30 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package - TPS71828-30DRVR - Texas Instruments
Dallas, TX, United States
TPS71828-30 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package
TPS71828-30DRVR
TPS71828-30 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package TPS71828-30DRVR
Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package 6-SON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71828-30DRVR - 142062-TPS71828-30DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71828-30DRVR
142062-TPS71828-30DRVR
PMIC - PMIC - Voltage Regulators - Linear - TPS71828-30DRVR 142062-TPS71828-30DRVR
Manufacturer: Texas Instruments Win Source Part Number: 142062-TPS71828-30DR VR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 200mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.8V, 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V, 3V Dropout Voltage-Max: 0.4V @ 200mA, 0.4V @ 200mA Operating Supply Current: 160μA to 250μA PSRR: 63dB to 44dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 142062-TPS71828-30DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V, 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V, 3V
Dropout Voltage-Max: 0.4V @ 200mA, 0.4V @ 200mA
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Dual 200mA 3V 6.5V LDO Voltage Regulator IC
776-TPS71828-30DRVR
Dual 200mA 3V 6.5V LDO Voltage Regulator IC 776-TPS71828-30DRVR
200mA Dual LDO 3V Fixed Output 6.5V In 2.7V Min Product overview: TPS71828-30DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3V, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71828-30DRVR can be used for catalog matching and distributor lookup.

200mA Dual LDO 3V Fixed Output 6.5V In 2.7V Min Product overview: TPS71828-30DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3V, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71828-30DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22482-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22482-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22482-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71828-30DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71828-30DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71828-30DRVR
IC REG LIN 2.8V/3V 200MA 6WSON

IC REG LIN 2.8V/3V 200MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71828-30DRVR
LDO Voltage Regulators TPS71828-30DRVR
LDO Voltage Regulators Dual 200mA Out Lo Noise Hi PSRR

LDO Voltage Regulators Dual 200mA Out Lo Noise Hi PSRR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71828-30DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71828-30DRVR
PMIC - Voltage Regulators - Linear TPS71828-30DRVR
IC REG LIN 2.8V/3V 200MA 6WSON

IC REG LIN 2.8V/3V 200MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71828-30DRVR 142062-TPS71828-30DRVR 776-TPS71828-30DRVR 296-22482-2-ND TPS71828-30DRVR TPS71828-30DRVR TPS71828-30DRVR
Product Name TPS71828-30 Dual, 200mA Output, Low Noise, High PSRR, Low Dropout Regulator in 2mm X 2mm SON Package PMIC - PMIC - Voltage Regulators - Linear - TPS71828-30DRVR Dual 200mA 3V 6.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.8 volts 2.8 to 3 volts 3 volts 2.8 to 3 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data