Texas Instruments TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output TPS7201QPWG4

Description
Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output - TPS7201QPWG4 - Texas Instruments
Dallas, TX, United States
TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output
TPS7201QPWG4
TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output TPS7201QPWG4
Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125

Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output 8-TSSOP -40 to 125

Buy Now Datasheet
 - TPS7201QPWG4 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 9.75V Max, 1.1V Dropout, PMOS, PDSO8

Adjustable Positive LDO Regulator, 1.2V Min, 9.75V Max, 1.1V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7201QPWG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7201QPWG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7201QPWG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7201QPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7201QPWG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7201QPWG4
IC REG LIN POS ADJ 250MA 8TSSOP

IC REG LIN POS ADJ 250MA 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7201QPWG4
LDO Voltage Regulators TPS7201QPWG4
LDO Voltage Regulators Micropower PMOS Adjustable

LDO Voltage Regulators Micropower PMOS Adjustable

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7201QPWG4 TPS7201QPWG4 TPS7201QPWG4-ND TPS7201QPWG4 TPS7201QPWG4
Product Name TPS7201 Single Output LDO, 250mA, Adjustable(1.2 to 9.75V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; PDIP,SOIC,TSSOP SSOP; Other; TSSOP8 Other; "8-TSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 9.75 volts 1.2 to 9.75 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25616RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details