Texas Instruments TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise TPS73001DBVR

Description
Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise - TPS73001DBVR - Texas Instruments
Dallas, TX, United States
TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise
TPS73001DBVR
TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise TPS73001DBVR
Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85

Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27055-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27055-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27055-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27055-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27055-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27055-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27055-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27055-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27055-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
200mA 5.5V 1.2V SOT-23 LDO Voltage Regulator IC
776-TPS73001DBVR
200mA 5.5V 1.2V SOT-23 LDO Voltage Regulator IC 776-TPS73001DBVR
200mA LDO, 5.5V In/Out, 1.2V Ref, 120mV Dropout, SOT-23 Product overview: TPS73001DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73001DBVR can be used for catalog matching and distributor lookup.

200mA LDO, 5.5V In/Out, 1.2V Ref, 120mV Dropout, SOT-23 Product overview: TPS73001DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73001DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVR - 034630-TPS73001DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVR
034630-TPS73001DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVR 034630-TPS73001DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034630-TPS73001DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: 1.22 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.21V @ 200mA Operating Supply Current: 250μA PSRR: 68dB (100Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034630-TPS73001DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73001DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73001DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73001DBVR
IC REG LIN POS ADJ 200MA SOT23-6

IC REG LIN POS ADJ 200MA SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73001DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73001DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73001DBVR
IC REG LIN POS ADJ 200MA SOT23-6

IC REG LIN POS ADJ 200MA SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73001DBVR
LDO Voltage Regulators TPS73001DBVR
LDO Voltage Regulators High PSRR RF 200-mA

LDO Voltage Regulators High PSRR RF 200-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73001DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73001DBVR
PMIC - Voltage Regulators - Linear TPS73001DBVR
IC REG LIN POS ADJ 200MA SOT23-6

IC REG LIN POS ADJ 200MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73001DBVR 296-27055-2-ND 776-TPS73001DBVR 034630-TPS73001DBVR TPS73001DBVR TPS73001DBVR TPS73001DBVR TPS73001DBVR
Product Name TPS73001 Single Output LDO, 200mA, Adj.(1.5 to 5.5V), High PSRR, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 200mA 5.5V 1.2V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73001DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.5 volts 1.22 to 5.5 volts 5.5 volts 1.22 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers