The TPS717 is a low-dropout linear regulator offering 150 mA output current, ultra-high PSRR of 70 dB at 1 kHz and 45 dB at 1 MHz, and low noise of 30 μV RMS (100 Hz to 100 kHz). It operates with an input voltage range of 2.5 V to 6.5 V and provides a fixed 2.85 V output. The device is available in a 5-pin SC-70 package measuring 2.00 mm × 1.25 mm, is stable with a 1-μF ceramic output capacitor, and maintains output voltage accuracy of ±3% over all load, line, process, and temperature conditions. It is specified for operation from -40°C to 125°C.
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
2.8V 150mA LDO, 6.5V In, 50uA IQ, 45dB PSRR, SOT-5 Product overview: TPS71728DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71728DCKRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244762-TPS71728DCKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 100 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 45dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS717
Voltage Dropout (Max): 0.3V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.8V 150MA SC70-5
LDO Voltage Regulators Sgl Output LDO 150mA Fixed
IC REG LINEAR 2.8V 150MA SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71728DCKRG4 | 776-TPS71728DCKRG4 | 1244762-TPS71728DCKRG4 | TPS71728DCKRG4-ND | TPS71728DCKRG4 | TPS71728DCKRG4 | TPS71728DCKRG4 |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | 2.8V 150mA 6.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Standard | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; SOT-5 | SC-70; SSOP; Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 0.9000 to 5 volts | 2.8 volts | 2.8 volts | 2.8 volts |