Texas Instruments TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DDCR

Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125
Request a Quote Datasheet
Description
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator - TPS72301DDCR - Texas Instruments
Dallas, TX, United States
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator
TPS72301DDCR
TPS72301 200mA, Negative Output Low-Dropout Linear Regulator TPS72301DDCR
200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125

200mA, Negative Output Low-Dropout Linear Regulator 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-TPS72301DDCR
SOT-23 Voltage Regulator IC 776-TPS72301DDCR
200-mA, negative, adjustable low-dropout voltage regulator with enable 5-SOT-23-THIN -40 to 125 Product overview: TPS72301DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DDCR can be used for catalog matching and distributor lookup.

200-mA, negative, adjustable low-dropout voltage regulator with enable 5-SOT-23-THIN -40 to 125 Product overview: TPS72301DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCR - 1112817-TPS72301DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCR
1112817-TPS72301DDCR
PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCR 1112817-TPS72301DDCR
Manufacturer: Texas Instruments Win Source Part Number: 1112817-TPS72301DDCR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Maximum Output Voltage: -10V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112817-TPS72301DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Maximum Output Voltage: -10V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40945-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40945-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40945-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40945-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40945-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40945-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40945-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40945-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40945-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72301DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72301DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72301DDCR
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72301DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72301DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72301DDCR
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS72301DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72301DDCR
PMIC - Voltage Regulators - Linear TPS72301DDCR
IC REG LIN NEG ADJ 200MA SOT23-5

IC REG LIN NEG ADJ 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72301DDCR 776-TPS72301DDCR 1112817-TPS72301DDCR 296-40945-2-ND TPS72301DDCR TPS72301DDCR TPS72301DDCR
Product Name TPS72301 200mA, Negative Output Low-Dropout Linear Regulator SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72301DDCR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT,SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage -9.75 to -1.2 volts -10 volts 1.2 volts -10 to -1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details