Single Output LDO, 200mA, Dual Level Fixed (2.85V or 1.80V) with Vset Pin 5-DSBGA -40 to 125
200mA LDO, 2.85V/1.8V, 2.5% Acc, 230mV Dropout, 6.5V In Product overview: TPS728285180YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 2.85V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 2.85V, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728285180YZUT
Manufacturer: Texas Instruments
Win Source Part Number: 1112876-TPS728285180
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.85V, 1.8V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 80μA to 120μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
IC REG LIN 2.85/1.8V 5DSBGA
LDO Voltage Regulators Sgl Out LDO,200mA Dual Level Fixed
IC REG LIN 2.85/1.8V 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS728285180YZUT | 776-TPS728285180YZUT | 1112876-TPS728285180YZUT | 296-TPS728285180YZUTTR-ND | TPS728285180YZUT | TPS728285180YZUT | TPS728285180YZUT |
| Product Name | TPS728285180 Single Output LDO, 200mA, Dual Level Fixed (2.85V or 1.80V) with Vset Pin | 200mA 2.85V 1.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS728285180YZUT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,SON | Other; 5-DSBGA (1x1.37) | Other; 5-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 to 2.85 volts | 1.8 volts | 2.85 to 1.8 volts | 1.8 to 2.85 volts | 2.85 volts |