Texas Instruments TPS728330180 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin TPS728330180YZUR

Description
Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS728330180 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin - TPS728330180YZUR - Texas Instruments
Dallas, TX, United States
TPS728330180 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin
TPS728330180YZUR
TPS728330180 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin TPS728330180YZUR
Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin 5-DSBGA -40 to 125

Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40950-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40950-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40950-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS728330180YZUR - 937341-TPS728330180YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS728330180YZUR
937341-TPS728330180YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS728330180YZUR 937341-TPS728330180YZUR
Manufacturer: Texas Instruments Win Source Part Number: 937341-TPS728330180Y ZUR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 5-DSBGA (1x1.37) Package: 5-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS728330180 Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (1x1.37) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40950-1-ND, 296-40950-6, 296-40950-1, 296-40950-2, TPS728330180YZUR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937341-TPS728330180YZUR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 5-DSBGA (1x1.37)
Package: 5-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS728330180
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (1x1.37)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40950-1-ND, 296-40950-6, 296-40950-1, 296-40950-2, TPS728330180YZUR-ND

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.8V 200mA 6.5V LDO Voltage Regulator IC
776-TPS728330180YZUR
Low-Power 1.8V 200mA 6.5V LDO Voltage Regulator IC 776-TPS728330180YZUR
1.8V 200mA LDO, 2.7-6.5V In, Low IQ, 2-Out, SMT Product overview: TPS728330180YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728330180YZUR can be used for catalog matching and distributor lookup.

1.8V 200mA LDO, 2.7-6.5V In, Low IQ, 2-Out, SMT Product overview: TPS728330180YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS728330180YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS728330180YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS728330180YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS728330180YZUR
IC REG LINEAR 3.3V/1.8V 5DSBGA

IC REG LINEAR 3.3V/1.8V 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS728330180YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS728330180YZUR
PMIC - Voltage Regulators - Linear TPS728330180YZUR
IC REG LINEAR 3.3V/1.8V 5DSBGA

IC REG LINEAR 3.3V/1.8V 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS728330180YZUR 296-40950-2-ND 937341-TPS728330180YZUR 776-TPS728330180YZUR TPS728330180YZUR TPS728330180YZUR
Product Name TPS728330180 Single Output LDO, 200mA, Dual Level Fixed (3.3V or 1.8V) with Vset Pin Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS728330180YZUR Low-Power 1.8V 200mA 6.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DSBGA Other; 5-UFBGA, DSBGA Other; 5-DSBGA (1x1.37)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Input Overcurrent Protection Enable
Output Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details