Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5
150mA LDO, 2.5-6.5V In, 0.9-6.2V Adj Out, 170mV Vdo, 50uA Iq Product overview: TPS71701DCKTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 6.5V, 6.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 6.5V, 6.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71701DCKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273141-TPS71701DCKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Current Limit
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS71701
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
PSRR: 70dB ~ 45dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Output Voltage MAX: 6.2V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.3V @ 150mA
Alternative Parts (Cross-Reference): MAX8512EZK-T; MAX8512EZK+T; LTC1844ES5-SD;
Introduction Date: October 30, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Wireless, Audio, Portable Devices, Medical, Communications & Networking
IC REG LIN POS ADJ 150MA SC70-5
IC REG LIN POS ADJ 150MA SC70-5
LDO Voltage Regulators Lo Noise Hi-BW PSRR LDO 150mA Linear Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71701DCKTG4 | TPS71701DCKTG4-ND | 776-TPS71701DCKTG4 | 1273141-TPS71701DCKTG4 | TPS71701DCKTG4 | TPS71701DCKTG4 | TPS71701DCKTG4 |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 6.5V 6.2V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS71701DCKTG4 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SC70,SON,WSON | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Enable, Current Limit | Enable | |||
| Output Voltage | 0.9000 to 5 volts | 0.9000 to 6.2 volts | 6.2 volts | 0.9000 volts | 0.9000 volts |