Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PMOS, PDSO20
IC REG LIN 3.3V 500MA 20HTSSOP
IC REG LIN 3.3V 500MA 20HTSSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71H33QPWPRQ1-ND | TPS71H33QPWPRQ1 | TPS71H33QPWPRQ1 | TPS71H33QPWPRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP20 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |