Texas Instruments TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise TPS72325DBVT

Description
Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise - TPS72325DBVT - Texas Instruments
Dallas, TX, United States
TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise
TPS72325DBVT
TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise TPS72325DBVT
Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - 1977599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977599
Voltage Regulators 1977599
TPS72325DBVT, LDO Volt Regulators

TPS72325DBVT, LDO Volt Regulators

Supplier's Site
Voltage Regulators - 1977600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977600P
Voltage Regulators 1977600P
TPS72325DBVT, LDO Volt Regulators

TPS72325DBVT, LDO Volt Regulators

Supplier's Site
Singapore, Singapore
-2.5V 200mA SOT-23 LDO Voltage Regulator IC
776-TPS72325DBVT
-2.5V 200mA SOT-23 LDO Voltage Regulator IC 776-TPS72325DBVT
Neg LDO Regulator, -2.5V, 200mA, SOT-23 Product overview: TPS72325DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -2.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.5V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72325DBVT can be used for catalog matching and distributor lookup.

Neg LDO Regulator, -2.5V, 200mA, SOT-23 Product overview: TPS72325DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -2.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.5V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72325DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVT - 034620-TPS72325DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVT
034620-TPS72325DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVT 034620-TPS72325DBVT
Manufacturer: Texas Instruments Win Source Part Number: 034620-TPS72325DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.28V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: -2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -2.5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 225μA to 325μA PSRR: 65dB to 48dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 034620-TPS72325DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.28V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: -2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -2.5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 225μA to 325μA
PSRR: 65dB to 48dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15799-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15799-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15799-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15799-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15799-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15799-6-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15799-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15799-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15799-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72325DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72325DBVT
PMIC - Voltage Regulators - Linear TPS72325DBVT
IC REG LIN -2.5V 200MA SOT23-5

IC REG LIN -2.5V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72325DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72325DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72325DBVT
IC REG LIN -2.5V 200MA SOT23-5

IC REG LIN -2.5V 200MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72325DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72325DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72325DBVT
IC REG LIN -2.5V 200MA SOT23-5

IC REG LIN -2.5V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72325DBVT 1977599 1977600P 776-TPS72325DBVT 034620-TPS72325DBVT 296-15799-1-ND TPS72325DBVT TPS72325DBVT TPS72325DBVT
Product Name TPS72325 Single Output LDO, 200mA, Fixed(2.5V), High PSRR, Low Noise Voltage Regulators Voltage Regulators -2.5V 200mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72325DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Output,Negative Output Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage -2.5 volts -2.5 volts 2.5 volts -2.5 volts -2.5 volts -2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZT-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers