Texas Instruments TPS72101 Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current TPS72101DBVR

Description
Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72101 Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current - TPS72101DBVR - Texas Instruments
Dallas, TX, United States
TPS72101 Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current
TPS72101DBVR
TPS72101 Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current TPS72101DBVR
Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TPS72101DBVR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.23V Min, 2.5V Max, 0.24V Dropout, PMOS, PDSO5

Adjustable Positive LDO Regulator, 1.23V Min, 2.5V Max, 0.24V Dropout, PMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
150mA 2.5V 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS72101DBVR
150mA 2.5V 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS72101DBVR
150mA LDO, 1.22-2.5V Adj, 5.5V In, SOT-23-5 Product overview: TPS72101DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2.5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2.5V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72101DBVR can be used for catalog matching and distributor lookup.

150mA LDO, 1.22-2.5V Adj, 5.5V In, SOT-23-5 Product overview: TPS72101DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2.5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2.5V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72101DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72101DBVR - 100241-TPS72101DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72101DBVR
100241-TPS72101DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS72101DBVR 100241-TPS72101DBVR
Manufacturer: Texas Instruments Win Source Part Number: 100241-TPS72101DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 1.22 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.24V @ 150mA Operating Supply Current: 120μA to 850μA PSRR: 48dB (100Hz) Maximum Output Voltage: 2.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100241-TPS72101DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.22 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.24V @ 150mA
Operating Supply Current: 120μA to 850μA
PSRR: 48dB (100Hz)
Maximum Output Voltage: 2.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50150-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50150-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50150-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50150-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50150-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50150-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50150-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50150-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50150-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS72101DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72101DBVR
PMIC - Voltage Regulators - Linear TPS72101DBVR
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72101DBVR
LDO Voltage Regulators TPS72101DBVR
LDO Voltage Regulators Low-Noise Low Input Voltage 150mA

LDO Voltage Regulators Low-Noise Low Input Voltage 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS72101DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS72101DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS72101DBVR
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72101DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72101DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72101DBVR
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS72101DBVR TPS72101DBVR 776-TPS72101DBVR 100241-TPS72101DBVR 296-50150-2-ND TPS72101DBVR TPS72101DBVR TPS72101DBVR TPS72101DBVR
Product Name TPS72101 Single Output LDO, 150mA, Adj.(1.22 to 2.5V), Low Input Voltage Requirement, Low Quiescent Current 150mA 2.5V 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72101DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.22 to 2.5 volts 2.5 volts 1.22 volts 1.22 to 2.5 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details