The TPS71710DRVT is a low-dropout (LDO) linear regulator from Texas Instruments, designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It features a high power-supply rejection ratio (PSRR) of 70 dB at 1 kHz, ensuring stable performance in noisy environments. The device operates with a very low quiescent current of 45 OºA, making it suitable for battery-powered applications. The TPS71710DRVT is stable with a 1 OºF ceramic output capacitor and offers a worst-case output accuracy of 3% across various load, line, process, and temperature conditions. It is specified for operation over a temperature range of -40°C to 125°C and is available in a compact 6-pin WSON package, which is ideal for space-constrained designs. This LDO is particularly well-suited for applications such as camera sensors, mobile phones, and wireless communication devices.
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
LDO Voltage Regulators Sgl Output LDO 150mA Fixed Hi PSRR
IC REG LINEAR 1V 150MA 6WSON
IC REG LINEAR 1V 150MA 6WSON
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71710DRVT | 296-TPS71710DRVTCT-ND | TPS71710DRVT | TPS71710DRVT | TPS71710DRVT |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | |||
| Package Type | Other; SC70,SON,WSON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 0.9000 to 5 volts | 1 volts | 1 volts |