Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 5-DDPAK/TO-263
1.5V LDO 1A, 170mV Dropout, TO-263, 1.8V-6V In Product overview: TPS72515KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72515KTTR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 0.17V Dropout, CMOS, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 1.5V 1A DDPAK/TO263-5
IC REG LIN 1.5V 1A DDPAK/TO263-5
LDO Voltage Regulators Low Input Voltage Any Cap 1-A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72515KTTR | 776-TPS72515KTTR | TPS72515KTTR | 296-50152-2-ND | TPS72515KTTR | TPS72515KTTR | TPS72515KTTR |
| Product Name | TPS72515 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS | 1.5V 1A 1.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; TO-263 | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |