Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 6-SON -40 to 125
350mA LDO 1.1V Fixed Output, Low IQ, High PSRR, 1.1V-4.5V VIN Product overview: TPS72011DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72011DRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
IC REG LINEAR 1.1V 350MA 6WSON
IC REG LINEAR 1.1V 350MA 6WSON
IC REG LINEAR 1.1V 350MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72011DRVR | 776-TPS72011DRVR | 296-40943-2-ND | TPS72011DRVR | TPS72011DRVR | TPS72011DRVR |
| Product Name | TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin | Low-Power 350mA 1.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; DSBGA,SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |