Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 6-SON -40 to 125
1.8V 0.35A LDO Regulator, 6-Pin WSON EP, Pos Fixed Output Product overview: TPS72018DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.35A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72018DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851355-TPS72018DRVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS72018
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS72018DRVR-ND, 296-50149-6, 296-50149-2, 296-50149-1
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
IC REG LINEAR 1.8V 350MA 6WSON
LDO Voltage Regulators Sgl Output LDO 350mA Fixed Bias Pin
IC REG LINEAR 1.8V 350MA 6WSON
IC REG LINEAR 1.8V 350MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72018DRVR | 776-TPS72018DRVR | 851355-TPS72018DRVR | 296-50149-2-ND | TPS72018DRVR | TPS72018DRVR | TPS72018DRVR | TPS72018DRVR |
| Product Name | TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin | 1.8V 0.35A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72018DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA,SON | Other; WSON EP | Other; Reel - TR | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |