Single Output LDO, 50mA, Fixed(1.8V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112815-TPS72218DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.1V @ 50mA
Operating Supply Current: 120μA to 550μA
PSRR: 48dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO5
50mA LDO, 1.8V Fixed Output, 5.5V Vin, SOT-23 Product overview: TPS72218DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 1.8V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 1.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72218DBVT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Low-Noise Low Input Voltage 50mA
IC REG LINEAR 1.8V 50MA SOT23-5
IC REG LINEAR 1.8V 50MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72218DBVT | 1112815-TPS72218DBVT | 296-12523-6-ND | TPS72218DBVT | 776-TPS72218DBVT | TPS72218DBVT | TPS72218DBVT | TPS72218DBVT |
| Product Name | TPS72218 Single Output LDO, 50mA, Fixed(1.8V), Cap Free, Low Noise, Low Input Voltage | PMIC - PMIC - Voltage Regulators - Linear - TPS72218DBVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 50mA 1.8V 5.5V SOT-23 LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |