Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
1.5V 0.35A LDO Regulator, 6-Pin WSON EP, SMT Product overview: TPS72015DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.35A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72015DRVT can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, BICMOS, PDSO6
IC REG LINEAR 1.5V 350MA 6WSON
LDO Voltage Regulators Sgl Output LDO 350mA Fixed Bias Pin
IC REG LINEAR 1.5V 350MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72015DRVT | 296-25808-2-ND | 776-TPS72015DRVT | TPS72015DRVT | TPS72015DRVT | TPS72015DRVT | TPS72015DRVT |
| Product Name | TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 0.35A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA,SON | Other; 6-WDFN Exposed Pad | Other; WSON EP | Other; WSON6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |