Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Automotive 350-mA, low-VIN (1.1-V), high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS72012QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72012QDRVRQ1 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Automotive 350mA Ultra-Low-Vin, RF Low-Dropout (LDO) Linear Regulator With Bias Pin 6-WSON -40 to 125
IC REG LINEAR 1.2V 350MA 6WSON
IC REG LINEAR 1.2V 350MA 6WSON
IC REG LINEAR 1.2V 350MA 6WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-43911-2-ND | 776-TPS72012QDRVRQ1 | TPS72012QDRVRQ1 | TPS72012QDRVRQ1 | TPS72012QDRVRQ1 | TPS72012QDRVRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |