Texas Instruments TPS71533-Q1 Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator TPS71533QDCKRQ1

Description
Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71533-Q1 Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator - TPS71533QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TPS71533-Q1 Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator
TPS71533QDCKRQ1
TPS71533-Q1 Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator TPS71533QDCKRQ1
Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator 5-SC70 -40 to 125

Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 50mA 24V LDO Voltage Regulator IC
776-TPS71533QDCKRQ1
3.3V 50mA 24V LDO Voltage Regulator IC 776-TPS71533QDCKRQ1
3.3V LDO 50mA, 24V In, 3uA IQ, SC-50, Auto Product overview: TPS71533QDCKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71533QDCKRQ1 can be used for catalog matching and distributor lookup.

3.3V LDO 50mA, 24V In, 3uA IQ, SC-50, Auto Product overview: TPS71533QDCKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71533QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71533QDCKRQ1 - 034589-TPS71533QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71533QDCKRQ1
034589-TPS71533QDCKRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS71533QDCKRQ1 034589-TPS71533QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 034589-TPS71533QDCKR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.415V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 12μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Reverse Polarity Alternative Parts (Cross-Reference): TPS71533DCKR; ST715C33R; STLQ50C33R; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034589-TPS71533QDCKRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 12μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Alternative Parts (Cross-Reference): TPS71533DCKR; ST715C33R; STLQ50C33R;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20667-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20667-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20667-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20667-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20667-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20667-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20667-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20667-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20667-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71533QDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71533QDCKRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71533QDCKRQ1
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71533QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71533QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71533QDCKRQ1
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71533QDCKRQ1
LDO Voltage Regulators TPS71533QDCKRQ1
LDO Voltage Regulators Auto Cat 50mA 24V 3.2uA

LDO Voltage Regulators Auto Cat 50mA 24V 3.2uA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71533QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71533QDCKRQ1
PMIC - Voltage Regulators - Linear TPS71533QDCKRQ1
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71533QDCKRQ1 776-TPS71533QDCKRQ1 034589-TPS71533QDCKRQ1 296-20667-6-ND TPS71533QDCKRQ1 TPS71533QDCKRQ1 TPS71533QDCKRQ1 TPS71533QDCKRQ1
Product Name TPS71533-Q1 Automotive Catalog 50 mA 24 V 3.2uA Supply Current Low-Dropout Linear Regulator 3.3V 50mA 24V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71533QDCKRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70 Other; SC SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers