Texas Instruments TPS71825-12 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators TPS71825-12DRVT

Description
Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71825-12 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators - TPS71825-12DRVT - Texas Instruments
Dallas, TX, United States
TPS71825-12 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators
TPS71825-12DRVT
TPS71825-12 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators TPS71825-12DRVT
Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 200mA 1.2V 2.5V LDO Voltage Regulator IC
776-TPS71825-12DRVT
Dual 200mA 1.2V 2.5V LDO Voltage Regulator IC 776-TPS71825-12DRVT
200mA Dual LDO 1.2V/2.5V 2.7-6.5V 3% 6-WSON Product overview: TPS71825-12DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71825-12DRVT can be used for catalog matching and distributor lookup.

200mA Dual LDO 1.2V/2.5V 2.7-6.5V 3% 6-WSON Product overview: TPS71825-12DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71825-12DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24393-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24393-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24393-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24393-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24393-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24393-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24393-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24393-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24393-6-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317153-TPS71825-12DRVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317153-TPS71825-12DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317153-TPS71825-12DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1317153-TPS71825-12D RVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 200mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 250 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 2.5V, 1.2V Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WDFN Exposed Pad PSRR: 63dB ~ 44dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-24393-6,2156-TPS 71825-12DRVT,296-243 93-2,296-24393-1,TPS 7182512DRVT,TEXTISTP S71825-12DRVT Base Product Number: TPS71825 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317153-TPS71825-12DRVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 250 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.5V, 1.2V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 63dB ~ 44dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24393-6,2156-TPS71825-12DRVT,296-24393-2,296-24393-1,TPS7182512DRVT,TEXTISTPS71825-12DRVT
Base Product Number: TPS71825
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71825-12DRVT
LDO Voltage Regulators TPS71825-12DRVT
LDO Voltage Regulators Dual,200mA Out,Low Noise,Hi PSRR LDO

LDO Voltage Regulators Dual,200mA Out,Low Noise,Hi PSRR LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71825-12DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71825-12DRVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71825-12DRVT
IC REG LIN 2.5V/1.2V 200MA 6WSON

IC REG LIN 2.5V/1.2V 200MA 6WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS71825-12DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71825-12DRVT
PMIC - Voltage Regulators - Linear TPS71825-12DRVT
IC REG LIN 2.5V/1.2V 200MA 6WSON

IC REG LIN 2.5V/1.2V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71825-12DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71825-12DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71825-12DRVT
IC REG LIN 2.5V/1.2V 200MA 6WSON

IC REG LIN 2.5V/1.2V 200MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS71825-12DRVT 776-TPS71825-12DRVT 296-24393-1-ND 1317153-TPS71825-12DRVT TPS71825-12DRVT TPS71825-12DRVT TPS71825-12DRVT TPS71825-12DRVT
Product Name TPS71825-12 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators Dual 200mA 1.2V 2.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 1.2 volts 1.2 to 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details