Texas Instruments TPS71533 Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current TPS71533DCKRG4

Description
Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71533 Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current - TPS71533DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS71533 Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current
TPS71533DCKRG4
TPS71533 Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current TPS71533DCKRG4
Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71533DCKRG4 - 1112731-TPS71533DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71533DCKRG4
1112731-TPS71533DCKRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71533DCKRG4 1112731-TPS71533DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112731-TPS71533DCKR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 4.2μA PSRR: 60dB (100kHz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112731-TPS71533DCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52813-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52813-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52813-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52813-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52813-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52813-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52813-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52813-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52813-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V 50mA 24V LDO Voltage Regulator IC
776-TPS71533DCKRG4
3.3V 50mA 24V LDO Voltage Regulator IC 776-TPS71533DCKRG4
3.3V LDO, 50mA, 24V In, 3.2uA IQ, SOT-5 Product overview: TPS71533DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71533DCKRG4 can be used for catalog matching and distributor lookup.

3.3V LDO, 50mA, 24V In, 3.2uA IQ, SOT-5 Product overview: TPS71533DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71533DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71533DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71533DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71533DCKRG4
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71533DCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71533DCKRG4
PMIC - Voltage Regulators - Linear TPS71533DCKRG4
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71533DCKRG4
LDO Voltage Regulators TPS71533DCKRG4
LDO Voltage Regulators 50-mA 3.3-V High Input Voltage

LDO Voltage Regulators 50-mA 3.3-V High Input Voltage

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71533DCKRG4 1112731-TPS71533DCKRG4 296-52813-2-ND 776-TPS71533DCKRG4 TPS71533DCKRG4 TPS71533DCKRG4 TPS71533DCKRG4
Product Name TPS71533 Single Output LDO, 50mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS71533DCKRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 50mA 24V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70 SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-5 SC-70
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details