Texas Instruments TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS TPS72525KTTRG3

Description
Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS - TPS72525KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS
TPS72525KTTRG3
TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS TPS72525KTTRG3
Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 5-DDPAK/TO-263

Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72525KTTRG3 - 1112841-TPS72525KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72525KTTRG3
1112841-TPS72525KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS72525KTTRG3 1112841-TPS72525KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1112841-TPS72525KTTR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.28V @ 1A Operating Supply Current: 225μA to 325μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1112841-TPS72525KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.28V @ 1A
Operating Supply Current: 225μA to 325μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72525KTTRG3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72525KTTRG3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72525KTTRG3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72525KTTRG3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72525KTTRG3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72525KTTRG3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
1A 2.5V LDO Voltage Regulator IC
776-TPS72525KTTRG3
1A 2.5V LDO Voltage Regulator IC 776-TPS72525KTTRG3
1A LDO 2.5V Fixed Output, 170mV Dropout, TO-263-6 Product overview: TPS72525KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72525KTTRG3 can be used for catalog matching and distributor lookup.

1A LDO 2.5V Fixed Output, 170mV Dropout, TO-263-6 Product overview: TPS72525KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72525KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72525KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72525KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72525KTTRG3
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS72525KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72525KTTRG3
PMIC - Voltage Regulators - Linear TPS72525KTTRG3
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72525KTTRG3
LDO Voltage Regulators TPS72525KTTRG3
LDO Voltage Regulators Low Input Voltage Any Cap 1-A

LDO Voltage Regulators Low Input Voltage Any Cap 1-A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72525KTTRG3 1112841-TPS72525KTTRG3 296-TPS72525KTTRG3CT-ND 776-TPS72525KTTRG3 TPS72525KTTRG3 TPS72525KTTRG3 TPS72525KTTRG3
Product Name TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS PMIC - PMIC - Voltage Regulators - Linear - TPS72525KTTRG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 2.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details