Manufacturer: Texas Instruments
Win Source Part Number: 1273225-TPS730285YZQ
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 5-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TPS730285
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.85V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.21V at 200mA
Current - Quiescent (Iq): 250μA
Fixed Positive LDO Regulator, 2.85V, 0.21V Dropout, BICMOS, PBGA5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA
2.85V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, DSBGA-5 Product overview: TPS730285YZQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS730285YZQR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.85V 200MA 5DSBGA
IC REG LINEAR 2.85V 200MA 5DSBGA
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1273225-TPS730285YZQR | TPS730285YZQR | 296-18733-2-ND | 776-TPS730285YZQR | TPS730285YZQR | TPS730285YZQR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS730285YZQR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 200mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 5-UFBGA, DSBGA | Other; BGA5 | Other; 5-UFBGA, DSBGA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |