Single Output LDO, 350mA, Fixed (1.3V), Bias Pin 5-DSBGA -40 to 125
350mA LDO 1.3V Fixed Output, Low IQ, High PSRR, 1.1V In Product overview: TPS72013YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350mA, 1.3V, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350mA, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72013YZUR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112798-TPS72013YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)
IC REG LINEAR 1.3V 350MA 5DSBGA
LDO Voltage Regulators Sgl Output LDO 350mA Fixed
IC REG LINEAR 1.3V 350MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72013YZUR | 776-TPS72013YZUR | 1112798-TPS72013YZUR | 296-50148-2-ND | TPS72013YZUR | TPS72013YZUR | TPS72013YZUR |
| Product Name | TPS72013 Single Output LDO, 350mA, Fixed (1.3V), Bias Pin | Low-Power 350mA 1.3V 1.1V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72013YZUR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 5-DSBGA (1x1.37) | Other; 6-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |