Automotive Catalog Single Output LDO, 200mA, Adj.(10 to 1.2V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Win Source Part Number: 1273165-TPS72301QDBV
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: TPS72301-Q1
Output Voltage: -1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA ~ 325μA
PSRR: 60dB ~ 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: -10V
Voltage Input MAX: -10V
Voltage Dropout (Maximum): 1.1V @ 250mA
Alternative Parts (Cross-Reference): LT3093EMSE#TRPBF; LT3093IMSE#PBF; LT3093HDD#TRPBF;
Introduction Date: February 21, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5
200mA Neg Adj LDO, -10V, SOT-23-5 Product overview: TPS72301QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -10V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72301QDBVRQ1 can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 200MA SOT23-5
LDO Voltage Regulators AC Sgl Output LDO
IC REG LIN NEG ADJ 200MA SOT23-5
IC REG LIN NEG ADJ 200MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72301QDBVRQ1 | 1273165-TPS72301QDBVRQ1 | 296-37009-6-ND | 776-TPS72301QDBVRQ1 | TPS72301QDBVRQ1 | TPS72301QDBVRQ1 | TPS72301QDBVRQ1 | TPS72301QDBVRQ1 |
| Product Name | TPS72301-Q1 Automotive Catalog Single Output LDO, 200mA, Adj.(10 to 1.2V), High PSRR, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS72301QDBVRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA -10V SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | -9.75 to -1.2 volts | 1.2 volts | -10 to -1.2 volts | -10 volts | -1.2 volts | -1.2 volts |