Single Output LDO, 350mA, Fixed (1.0V), Bias Pin 6-SON -40 to 125
1V 0.35A LDO Regulator, 6-Pin WSON EP, SMT Product overview: TPS72010DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 0.35A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72010DRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
IC REG LINEAR 1V 350MA 6WSON
IC REG LINEAR 1V 350MA 6WSON
IC REG LINEAR 1V 350MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72010DRVR | 776-TPS72010DRVR | 296-39477-1-ND | TPS72010DRVR | TPS72010DRVR | TPS72010DRVR |
| Product Name | TPS72010 Single Output LDO, 350mA, Fixed (1.0V), Bias Pin | 1V 0.35A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SON | Other; WSON EP | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |