Single Output LDO, 350mA, Fixed (1.1V), Bias Pin 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143526-TPS72011DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Output Voltage: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
1.1V 350mA LDO, Low-IQ, High-PSRR, 1.1V-4.5V VIN, SON Product overview: TPS72011DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.1V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.1V, 350mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72011DRVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.1V 350MA 6WSON
IC REG LINEAR 1.1V 350MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS72011DRVT | 143526-TPS72011DRVT | 296-35663-1-ND | 699-TPS72011DRVT | TPS72011DRVT | TPS72011DRVT |
| Product Name | TPS72011 Single Output LDO, 350mA, Fixed (1.1V), Bias Pin | PMIC - PMIC - Voltage Regulators - Linear - TPS72011DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.1V 350mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; DSBGA,SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; SON | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |