Texas Instruments TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin TPS72018YZUT

Description
Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin - TPS72018YZUT - Texas Instruments
Dallas, TX, United States
TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin
TPS72018YZUT
TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin TPS72018YZUT
Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125

Single Output LDO, 350mA, Fixed (1.8V), Bias Pin 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72018YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72018YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72018YZUTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72018YZUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72018YZUTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72018YZUTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS72018YZUTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS72018YZUTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS72018YZUTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33)

Buy Now Datasheet
 - TPS72018YZUT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS

Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS

Supplier's Site Datasheet
Singapore, Singapore
1.8V 350mA 1.1V LDO Voltage Regulator IC
776-TPS72018YZUT
1.8V 350mA 1.1V LDO Voltage Regulator IC 776-TPS72018YZUT
1.8V LDO 350mA, 1.1V In, 110mV Dropout, 30uA IQ, 5-DSBGA Product overview: TPS72018YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 350mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72018YZUT can be used for catalog matching and distributor lookup.

1.8V LDO 350mA, 1.1V In, 110mV Dropout, 30uA IQ, 5-DSBGA Product overview: TPS72018YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 350mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 350mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72018YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72018YZUT - 1112801-TPS72018YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72018YZUT
1112801-TPS72018YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS72018YZUT 1112801-TPS72018YZUT
Manufacturer: Texas Instruments Win Source Part Number: 1112801-TPS72018YZUT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112801-TPS72018YZUT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72018YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72018YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72018YZUT
IC REG LINEAR 1.8V 350MA 5DSBGA

IC REG LINEAR 1.8V 350MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS72018YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72018YZUT
PMIC - Voltage Regulators - Linear TPS72018YZUT
IC REG LINEAR 1.8V 350MA 5DSBGA

IC REG LINEAR 1.8V 350MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72018YZUT
LDO Voltage Regulators TPS72018YZUT
LDO Voltage Regulators Sgl Output LDO 350mA Fixed

LDO Voltage Regulators Sgl Output LDO 350mA Fixed

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72018YZUT 296-TPS72018YZUTTR-ND TPS72018YZUT 776-TPS72018YZUT 1112801-TPS72018YZUT TPS72018YZUT TPS72018YZUT TPS72018YZUT
Product Name TPS72018 Single Output LDO, 350mA, Fixed (1.8V), Bias Pin Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 350mA 1.1V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72018YZUT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SON Other; 6-UFBGA, DSBGA Other; DSBGA5 Other; 5-DSBGA (1x1.37)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details